Rectron Semiconductor Inc. Bipolar Transistors - BJT BC817-T

Description
Bipolar Transistors - BJT NPN 0.8A 45V Gen Pur
Description
Bipolar Transistors - BJT NPN 0.8A 45V Gen Pur
Datasheet
Datasheet Summary
Powered by GS/AI

The BC817-T is an NPN bipolar transistor in a SOT-23 surface-mount package, rated for a collector current of 500 mA and a collector-emitter voltage of 45 V. It operates with a junction and storage temperature range of -65⁰C to 150⁰C. The device is AEC-Q101 qualified and halogen-free. Packaging is in tape and reel, complying with EIA RS-481-A and SOT-23 tape specifications, with a reel diameter of 178 mm and 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The BC817-T is an NPN bipolar transistor in a SOT-23 surface-mount package, rated for a collector current of 500 mA and a collector-emitter voltage of 45 V. It operates with a junction and storage temperature range of -65⁰C to 150⁰C. The device is AEC-Q101 qualified and halogen-free. Packaging is in tape and reel, complying with EIA RS-481-A and SOT-23 tape specifications, with a reel diameter of 178 mm and 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-T
Bipolar Transistors - BJT BC817-T
Bipolar Transistors - BJT NPN 0.8A 45V Gen Pur

Bipolar Transistors - BJT NPN 0.8A 45V Gen Pur

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC817-T
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data