BCR108 series NPN silicon digital transistors with integrated bias resistors (R1=2.2 kΩ, R2=47 kΩ) for switching and interface applications, available in SOT23, SOT323, and SOT363 packages, with collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation up to 250 mW depending on package; qualified to AEC-Q101 and RoHS compliant.
Bipolar Transistors - Pre-Biased AF TRANS DIGITAL BJT NPN 50V 100MA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 108 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |