Manufacturer: TSC America Inc.
Win Source Part Number: 769729-BC858B RFG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 220 @ 2mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT Transistor 200mW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 769729-BC858B RFG | BC858B RFG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC858B RFG | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | SOT3; SOT23 | |
| TJ | -55 to 150 C (-67 to 302 F) |