onsemi Single Bipolar Transistors BC856BLT1G

Description
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC856BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BLT1GOSCT-ND
Single Bipolar Transistors BC856BLT1GOSCT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC856BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BLT1GOSDKR-ND
Single Bipolar Transistors BC856BLT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC856BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BLT1GOSTR-ND
Single Bipolar Transistors BC856BLT1GOSTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856BLT1G - 011144-BC856BLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856BLT1G
011144-BC856BLT1G
TRANSISTORS - Transistors (BJT) - Single - BC856BLT1G 011144-BC856BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011144-BC856BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC856BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC856B; BC856BT-13; BC856B-T&R; BC856BE6433; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011144-BC856BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC856BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC856B; BC856BT-13; BC856B-T&R; BC856BE6433;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
65V 100mA 300mW SOT-23 Bipolar Transistor
276-BC856BLT1G
65V 100mA 300mW SOT-23 Bipolar Transistor 276-BC856BLT1G
PNP BJT Transistor 65V 100mA 300mW SOT-23 Product overview: BC856BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BLT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 65V 100mA 300mW SOT-23 Product overview: BC856BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856BLT1G
Bipolar Transistors - BJT BC856BLT1G
Bipolar Transistors - BJT 100mA 80V PNP

Bipolar Transistors - BJT 100mA 80V PNP

Buy Now Datasheet
Single Bipolar Transistors - BC856BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC856BLT1G
Single Bipolar Transistors BC856BLT1G
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BLT1G
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi - 88H4573 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi
88H4573
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi 88H4573
BIPOLAR TRANSISTOR, PNP -65V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -65V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3123 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3123
Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3123
BIPOLAR TRANSISTOR, PNP -65V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -65V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi - 58M4035 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi
58M4035
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi 58M4035
Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 220 Rohs Compliant Onsemi - 94W7547 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 220 Rohs Compliant Onsemi
94W7547
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 220 Rohs Compliant Onsemi 94W7547
Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 225 mW, -100 mA, 220 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 225 mW, -100 mA, 220 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC856BLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC856BLT1G
65V 300mW 220@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

65V 300mW 220@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC856BLT1GOSCT-ND 011144-BC856BLT1G 276-BC856BLT1G BC856BLT1G BC856BLT1G BC856BLT1G 88H4573 85W3123 58M4035 BC856BLT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC856BLT1G 65V 100mA 300mW SOT-23 Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data