Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
PNP BJT Transistor, 45V, 100mA, 100MHz, SC-70 Product overview: BC857CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857CWT1G can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A SC70-3
BIPOLAR TRANSISTOR, PNP, -45V SC-70; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:420hFE; RoHS Compliant: Yes
Bipolar Transistors - BJT 100mA 50V PNP
TRANS PNP 45V 0.1A SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857CWT1GOSDKR-ND | 276-BC857CWT1G | BC857CWT1G | 09R9386 | 85AC1471 | BC857CWT1G | BC857CWT1G |
| Product Name | Single Bipolar Transistors | 45V 100mA 100MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -45V Sc-70; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | TO-3 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||
| VCBO | 50 volts |