onsemi TRANSISTORS - Transistors (BJT) - Single - BC857BLT1G BC857BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011156-BC857BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC857B; NSVBC857BLT3G; BC857BSIEMT/R; BC860B-4F; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011156-BC857BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC857B; NSVBC857BLT3G; BC857BSIEMT/R; BC860B-4F; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC857BLT1G - 011156-BC857BLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BLT1G
011156-BC857BLT1G
TRANSISTORS - Transistors (BJT) - Single - BC857BLT1G 011156-BC857BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011156-BC857BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC857B; NSVBC857BLT3G; BC857BSIEMT/R; BC860B-4F; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 011156-BC857BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC857BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC857B; NSVBC857BLT3G; BC857BSIEMT/R; BC860B-4F;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Bipolar Transistors - BC857BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLT1GOSTR-ND
Single Bipolar Transistors BC857BLT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC857BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLT1GOSDKR-ND
Single Bipolar Transistors BC857BLT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC857BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLT1GOSCT-ND
Single Bipolar Transistors BC857BLT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
45V 100mA 300mW SOT-23 Bipolar Transistor
276-BC857BLT1G
45V 100mA 300mW SOT-23 Bipolar Transistor 276-BC857BLT1G
PNP BJT Transistor 45V 100mA 300mW SOT-23 Product overview: BC857BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BLT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 45V 100mA 300mW SOT-23 Product overview: BC857BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC857BLT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi - 88H4574 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi
88H4574
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi 88H4574
BIPOLAR TRANSISTOR, PNP -45V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -45V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3125 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3125
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3125
BIPOLAR TRANSISTOR, PNP -45V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -45V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi - 58M4036 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi
58M4036
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi 58M4036
Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 220 Rohs Compliant Onsemi - 94W7549 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 220 Rohs Compliant Onsemi
94W7549
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 220 Rohs Compliant Onsemi 94W7549
Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 225 mW, -100 mA, 220 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 225 mW, -100 mA, 220 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BLT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BLT1G
Bipolar Transistors - BJT BC857BLT1G
Bipolar Transistors - BJT 100mA 50V PNP

Bipolar Transistors - BJT 100mA 50V PNP

Buy Now Datasheet
Single Bipolar Transistors - BC857BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BLT1G
Single Bipolar Transistors BC857BLT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011156-BC857BLT1G BC857BLT1GOSTR-ND 276-BC857BLT1G BC857BLT1G 88H4574 85W3125 58M4036 BC857BLT1G BC857BLT1G BC857BLT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC857BLT1G Single Bipolar Transistors 45V 100mA 300mW SOT-23 Bipolar Transistor Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data