NPN silicon digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) for switching, inverter, and driver circuits, available in SOT23 package, rated for 50 V collector-emitter voltage, 100 mA collector current, and 200 mW power dissipation at T_S ≤ 102°C, with a junction temperature limit of 150°C and thermal resistance R_thJS ≤ 240 K/W. The device is RoHS compliant and qualified to AEC-Q101.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 116 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |