STMicroelectronics, Inc. Discrete Semiconductor Products BCP53-16

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038744-BCP53-16 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223 Standard Package: 1 No: 619773 Power - Max: 1.6W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V Family Name: BCP53-16 Alternative Parts (Cross-Reference): BSP32T; BCP53-10T; BCP53-10; Introduction Date: June 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038744-BCP53-16 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223 Standard Package: 1 No: 619773 Power - Max: 1.6W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V Family Name: BCP53-16 Alternative Parts (Cross-Reference): BSP32T; BCP53-10T; BCP53-10; Introduction Date: June 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 038744-BCP53-16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038744-BCP53-16
Discrete Semiconductor Products 038744-BCP53-16
Manufacturer: STMicroelectronics Win Source Part Number: 038744-BCP53-16 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223 Standard Package: 1 No: 619773 Power - Max: 1.6W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V Family Name: BCP53-16 Alternative Parts (Cross-Reference): BSP32T; BCP53-10T; BCP53-10; Introduction Date: June 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 038744-BCP53-16
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-261-4 TO-261AA
Manufacturer Device Package: SOT-223
Standard Package: 1
No: 619773
Power - Max: 1.6W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1A
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 50MHz
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V
Family Name: BCP53-16
Alternative Parts (Cross-Reference): BSP32T; BCP53-10T; BCP53-10;
Introduction Date: June 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now
Single Bipolar Transistors - 497-12135-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12135-1-ND
Single Bipolar Transistors 497-12135-1-ND
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-12135-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12135-2-ND
Single Bipolar Transistors 497-12135-2-ND
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-12135-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12135-6-ND
Single Bipolar Transistors 497-12135-6-ND
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1.6W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-16
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-16
BJT SOT223 80V 1000MA PNP 2W

BJT SOT223 80V 1000MA PNP 2W

Supplier's Site
Single Bipolar Transistors - BCP53-16 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53-16
Single Bipolar Transistors BCP53-16
BJT SOT223 80V 1000MA PNP 2W

BJT SOT223 80V 1000MA PNP 2W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53-16
Bipolar Transistors - BJT BCP53-16
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Transistor - 110215176 - Radwell International
Willingboro, NJ, United States
Transistor
110215176
Transistor 110215176
TRANSISTOR, PNP, -80V, -1A, 150DEG C, 1.6W. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, PNP, -80V, -1A, 150DEG C, 1.6W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRANS PNP 80V 1A SOT-223 - BCP53-16 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS PNP 80V 1A SOT-223
BCP53-16
TRANS PNP 80V 1A SOT-223 BCP53-16
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Trans, Pnp, -80V, -1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics - 51AC8898 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -80V, -1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics
51AC8898
Trans, Pnp, -80V, -1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics 51AC8898
TRANS, PNP, -80V, -1A, 150DEG C, 1.6W; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -80V, -1A, 150DEG C, 1.6W; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors
Product Number 038744-BCP53-16 497-12135-1-ND BCP53-16 BCP53-16 BCP53-16 110215176 BCP53-16 51AC8898
Product Name Discrete Semiconductor Products Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Transistor TRANS PNP 80V 1A SOT-223 Trans, Pnp, -80V, -1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics
Polarity PNP PNP PNP; PNP PNP PNP
Package Type SOT3 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA SOT223 TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data