NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package with a 60 V collector-emitter voltage rating, 1 A continuous collector current, and 2 A peak collector current capability. The devices have three current gain selections, support up to 1.8 W power dissipation under optimized PCB conditions, and are AEC-Q101 qualified for automotive applications.
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BCP55T
SOT223
SC-73
BCP52T
BCP55-10T
BCP52-10T
BCP55-16T
BCP52-16T
Features and benefits
Applications
Power Bipolar Transistor
TRANS NPN 60V 1A SOT-223
Bipolar (BJT) Transistor NPN 60V 1A 155MHz 1.3W Surface Mount SOT-223
TRANS NPN 60V 1A SOT-223
TRANS, AEC-Q101, NPN, 60V, 1A, 1.3W ROHS COMPLIANT: YES
Bipolar Transistors - BJT BCP55T_SER - 60 V, 1 A NPN medium power transistors
BCP55T/SOT223/SC-73
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP55TF | BCP55TF | 1727-BCP55TFDKR-ND | 23AH2910 | BCP55TF | BCP55TF |
| Product Name | 60 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 60V, 1A, 1.3W Rohs Compliant Nexperia | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT223; SOT223 SOT223 | SOT223 | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; SOT-223 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive |