PNP BJT Transistor, 80V, 1.2A, SOT-223, SM Product overview: BCP53 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1.2A 1.5W Surface Mount SOT-223-4
Bipolar Transistors - BJT SOT-223 PNP GP AMP
TRANS PNP 80V 1.2A SOT223-4
BIPOLAR TRANSISTOR, PNP, -80V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.2A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCP53 | BCP53FSTR-ND | BCP53 | BCP53 | 58K0080 |
| Product Name | 80V 1.2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -80V, Sot-223; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | ||
| IC(max) | 1200 milliamps | 1200 milliamps | 1200 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | -100 volts |