PNP silicon AF transistor for input stages and drivers, available in SOT23 package, with a collector-emitter voltage rating of 30 V, collector current of 100 mA, and total power dissipation of 330 mW at 71 °C. Features high current gain (hFE up to 800 for grade C), low collector-emitter saturation voltage (max 650 mV at 100 mA), and a transition frequency of 250 MHz. Complies with RoHS standards.
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC 858C E6327 |
| Product Name | Bipolar Transistors - BJT |