TRANS NPN/PNP 45V 0.1A SOT363-6 Product overview: BC847PNH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847PNH6327XTSA
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 250MHz 250mW Surface Mount PG-SOT363-6
TRANS, NPN/PNP, 45V, SOT-363-6; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes
Bipolar Transistors - BJT AF TRANSISTOR
TRANS NPN/PNP 45V 0.1A SOT363-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-BC847PNH6327XTSA1 | BC847PNH6327XTSA1TR-ND | 03AJ0045 | BC847PNH6327XTSA1 | BC847PNH6327XTSA1 |
| Product Name | 45V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | Trans, Npn/pnp, 45V, Sot-363-6; Transistor Polarity Infineon | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 | TO-3; SOT3 | PG-SOT363-PO | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts |