onsemi Bipolar Transistors BC857BWT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC857BWT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 8009660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009660
Bipolar Transistors 8009660
BC857BWT1G, SS SC70 GP XSTR PNP 45V

BC857BWT1G, SS SC70 GP XSTR PNP 45V

Supplier's Site
Bipolar Transistors - 1632056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632056
Bipolar Transistors 1632056
BC857BWT1G, SS SC70 GP XSTR PNP 45V

BC857BWT1G, SS SC70 GP XSTR PNP 45V

Supplier's Site
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
276-BC857BWT1G
45V 100mA 100MHz Bipolar Transistor 276-BC857BWT1G
PNP BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC857BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BWT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC857BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G - 100995-BC857BWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G
100995-BC857BWT1G
TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G 100995-BC857BWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 100995-BC857BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 100995-BC857BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC857BWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BWT1GOSDKR-ND
Single Bipolar Transistors BC857BWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC857BWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BWT1GOSCT-ND
Single Bipolar Transistors BC857BWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC857BWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BWT1GOSTR-ND
Single Bipolar Transistors BC857BWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BWT1G
Bipolar Transistors - BJT BC857BWT1G
Bipolar Transistors - BJT 100mA 50V PNP

Bipolar Transistors - BJT 100mA 50V PNP

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi - 31Y0528 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi
31Y0528
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi 31Y0528
Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 150 mW, -100 mA, 150 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 150 mW, -100 mA, 150 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857BWT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857BWT1G
45V 150mW 220@2mA,5V 100mA PNP SC-70-3 Bipolar Transistors - BJT ROHS

45V 150mW 220@2mA,5V 100mA PNP SC-70-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC857BWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BWT1G
Single Bipolar Transistors BC857BWT1G
TRANS PNP 45V 0.1A SC70-3

TRANS PNP 45V 0.1A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BWT1G
TRANS PNP 45V 0.1A SC70-3

TRANS PNP 45V 0.1A SC70-3

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857BWT1G 8009660 276-BC857BWT1G 100995-BC857BWT1G BC857BWT1GOSDKR-ND BC857BWT1G 31Y0528 BC857BWT1G BC857BWT1G BC857BWT1G
Product Name Bipolar Transistors 45V 100mA 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G Single Bipolar Transistors Bipolar Transistors - BJT Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT323; SC-70 (SOT-323) 3 LEAD SOT323; Sot-323 (sc-70) SOT3; SOT323; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data