Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 200mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 200mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 200mW Surface Mount SOT-363
Win Source Part Number: 1111978-BCM847BS-7
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual) Matched Pair
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BCM847BS7;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: BCM847BS-7DI-ND,31-B
Base Product Number: BCM847
GENERAL PURPOSE TRANSISTOR SOT36 Product overview: BCM847BS-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM847BS-7 can be used for catalog matching and distributor lookup.
BIPOLAR ARRAY, DUAL NPN, 45V/0.1A/SOT363 ROHS COMPLIANT: YES
Bipolar Transistors - BJT General Purpose Transistor
GENERAL PURPOSE TRANSISTOR SOT36
GENERAL PURPOSE TRANSISTOR SOT36
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-BCM847BS-7TR-ND | 1111978-BCM847BS-7 | 277-BCM847BS-7 | 28AK6195 | BCM847BS-7 | BCM847BS-7 | BCM847BS-7 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor | Bipolar Array, Dual Npn, 45V/0.1A/sot363 Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | 2 NPN (Dual) Matched Pair; NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 | Tape & Reel (TR) | TO-3 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| Power Gain | 200 dB |