Nexperia B.V. 45 V, 1 A PNP medium power transistors BCP51-16TF

Description
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP51T SOT223 SC-73 BCP54T BCP51-10T BCP54-10T BCP51-16T BCP54-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP51T SOT223 SC-73 BCP54T BCP51-10T BCP54-10T BCP51-16T BCP54-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device is AEC-Q101 qualified and supports three current gain selections, with the BCP51-16T variant offering a DC current gain range of 100 to 250 at -2 V and -150 mA. Total power dissipation reaches up to 1.8 W under specified PCB mounting conditions. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device is AEC-Q101 qualified and supports three current gain selections, with the BCP51-16T variant offering a DC current gain range of 100 to 250 at -2 V and -150 mA. Total power dissipation reaches up to 1.8 W under specified PCB mounting conditions. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A PNP medium power transistors - BCP51-16TF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A PNP medium power transistors
BCP51-16TF
45 V, 1 A PNP medium power transistors BCP51-16TF
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP51T SOT223 SC-73 BCP54T BCP51-10T BCP54-10T BCP51-16T BCP54-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BCP51T

SOT223

SC-73

BCP54T

BCP51-10T

BCP54-10T

BCP51-16T

BCP54-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP51-16TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP51-16TFTR-ND
Single Bipolar Transistors 1727-BCP51-16TFTR-ND
Bipolar (BJT) Transistor PNP 45V 1A 140MHz 1.3W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 45V 1A 140MHz 1.3W Surface Mount SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP51-16TF
Bipolar Transistors - BJT BCP51-16TF
Bipolar Transistors - BJT BCP51T_SER - 45 V, 1 A PNP medium power transistors

Bipolar Transistors - BJT BCP51T_SER - 45 V, 1 A PNP medium power transistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP51-16TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP51-16TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP51-16TF
BCP51-16T/SOT223/SC- 73

BCP51-16T/SOT223/SC-73

Supplier's Site
Trans, Aec-Q101, Pnp, -45V, -1A, 1.3W Rohs Compliant Nexperia - 23AH2900 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, -45V, -1A, 1.3W Rohs Compliant Nexperia
23AH2900
Trans, Aec-Q101, Pnp, -45V, -1A, 1.3W Rohs Compliant Nexperia 23AH2900
TRANS, AEC-Q101, PNP, -45V, -1A, 1.3W ROHS COMPLIANT: YES

TRANS, AEC-Q101, PNP, -45V, -1A, 1.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCP51-16TF 1727-BCP51-16TFTR-ND BCP51-16TF BCP51-16TF 23AH2900
Product Name 45 V, 1 A PNP medium power transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Aec-Q101, Pnp, -45V, -1A, 1.3W Rohs Compliant Nexperia
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA AEC-Q101 TO-3
Polarity PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
NPN/PNP general purpose transistor - BC817DPN,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers