DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BCP5110TA BCP5110TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011180-BCP5110TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011180-BCP5110TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP5110TA - 011180-BCP5110TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5110TA
011180-BCP5110TA
TRANSISTORS - Transistors (BJT) - Single - BCP5110TA 011180-BCP5110TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011180-BCP5110TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011180-BCP5110TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-BCP5110TA
45V 1A Bipolar Transistor 276-BCP5110TA
TRANS PNP 45V 1A SOT223-3 Product overview: BCP5110TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5110TA can be used for catalog matching and distributor lookup.

TRANS PNP 45V 1A SOT223-3 Product overview: BCP5110TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5110TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP5110TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5110TADIDKR-ND
Single Bipolar Transistors BCP5110TADIDKR-ND
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5110TADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5110TADITR-ND
Single Bipolar Transistors BCP5110TADITR-ND
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5110TADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5110TADICT-ND
Single Bipolar Transistors BCP5110TADICT-ND
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5110TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5110TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5110TA
TRANS PNP 45V 1A SOT223-3

TRANS PNP 45V 1A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5110TA
Bipolar Transistors - BJT BCP5110TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
TRANS PNP 45V 1A SOT223 - 233-BCP5110TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 1A SOT223
233-BCP5110TA
TRANS PNP 45V 1A SOT223 233-BCP5110TA
TRANS PNP 45V 1A SOT223

TRANS PNP 45V 1A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 011180-BCP5110TA 276-BCP5110TA BCP5110TADIDKR-ND BCP5110TA BCP5110TA 233-BCP5110TA
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP5110TA 45V 1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 45V 1A SOT223
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data