DIODES Incorporated Single Bipolar Transistors BCP5516TA

Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP5516TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5516TACT-ND
Single Bipolar Transistors BCP5516TACT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5516TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5516TADKR-ND
Single Bipolar Transistors BCP5516TADKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5516TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5516TATR-ND
Single Bipolar Transistors BCP5516TATR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-BCP5516TA
60V 1A Bipolar Transistor 276-BCP5516TA
TRANS NPN 60V 1A SOT223-3 Product overview: BCP5516TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5516TA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT223-3 Product overview: BCP5516TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5516TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP5516TA - 011197-BCP5516TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5516TA
011197-BCP5516TA
TRANSISTORS - Transistors (BJT) - Single - BCP5516TA 011197-BCP5516TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011197-BCP5516TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011197-BCP5516TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5516TA
Bipolar Transistors - BJT BCP5516TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6224 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6224
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6224
TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5516TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5516TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5516TA
TRANS NPN 60V 1A SOT223-3

TRANS NPN 60V 1A SOT223-3

Supplier's Site
Single Bipolar Transistors - BCP5516TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5516TA
Single Bipolar Transistors BCP5516TA
TRANS NPN 60V 1A SOT223-3

TRANS NPN 60V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP5516TACT-ND 276-BCP5516TA 011197-BCP5516TA BCP5516TA 28AK6224 BCP5516TA BCP5516TA
Product Name Single Bipolar Transistors 60V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP5516TA Bipolar Transistors - BJT Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data