Infineon Technologies AG Single, Pre-Biased Bipolar Transistors BCR108E6433HTMA1

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 170MHz 200mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 170MHz 200mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 448-BCR108E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
448-BCR108E6433HTMA1TR-ND
Single, Pre-Biased Bipolar Transistors 448-BCR108E6433HTMA1TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 170MHz 200mW Surface Mount PG-SOT23

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 170MHz 200mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1010339-BCR108E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1010339-BCR108E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1010339-BCR108E6433HTMA1
Win Source Part Number: 1010339-BCR108E6433H TMA1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 5V Frequency - Transition: 170 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 47 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: BCR108E6433HTMA1TR,B CR108E6433XT,BCR 108 E6433,SP000010737,BC R 108 E6433-ND Base Product Number: BCR108 Product Status: Not For New Designs

Win Source Part Number: 1010339-BCR108E6433HTMA1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 5V
Frequency - Transition: 170 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BCR108E6433HTMA1TR,BCR108E6433XT,BCR 108 E6433,SP000010737,BCR 108 E6433-ND
Base Product Number: BCR108
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-BCR108E6433HTMA1
50V SOT23 Bipolar Transistor 292-BCR108E6433HTMA1
TRANS PREBIAS NPN 50V SOT23 Product overview: BCR108E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR108E6433HTMA1 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23 Product overview: BCR108E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR108E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR108E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR108E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR108E6433HTMA1
TRANS PREBIAS NPN 50V SOT23

TRANS PREBIAS NPN 50V SOT23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
BCR108E6433HTMA1
Bipolar Transistors - Pre-Biased BCR108E6433HTMA1
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR

Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 448-BCR108E6433HTMA1TR-ND 1010339-BCR108E6433HTMA1 292-BCR108E6433HTMA1 BCR108E6433HTMA1 BCR108E6433HTMA1
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 50V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100000 milliamps 100 milliamps
Power Gain 70 dB
Operating Frequency 170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Single, Pre-Biased Bipolar Transistors - BCR129WE6327HTSA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers