The Nexperia BCP56T is an NPN medium power transistor designed for applications requiring high collector current capability. It operates with a maximum collector-emitter voltage of 80V and a continuous collector current rating of 1A, with a peak collector current of up to 2A for short durations. The transistor is housed in a compact SOT223 (SC-73) surface-mounted package, which facilitates efficient thermal management due to its increased heatsink capabilities. This component is AEC-Q101 qualified, making it suitable for automotive applications. It offers three current gain selections, providing flexibility for various circuit designs. Typical applications include linear voltage regulators, MOSFET drivers, low-side switches, power management, and amplifiers. The device is RoHS compliant, ensuring it meets environmental standards for hazardous substances.
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BCP56T
SOT223
SC-73
BCP53T
BCP56-10T
BCP53-10T
BCP56-16T
BCP53-16T
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223
Bipolar Transistors - BJT Bipolar Discretes AEC-Q101
TRANS NPN 80V 1A SOT223
TRANS NPN 80V 1A SOT223
TRANS, BIPOLAR, NPN, 80V, 1A, SC-73 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP56TF | 1727-7619-6-ND | BCP56TF | BCP56TF | BCP56TF | 73AH9689 |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Bipolar, Npn, 80V, 1A, Sc-73 Rohs Compliant Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | AEC-Q101 | SOT223; TO-261-4, TO-261AA | TO-3 | |
| Polarity | NPN | NPN; NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps |