onsemi TRANSISTORS - Transistors (BJT) - Single - BC856BWT1G BC856BWT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011148-BC856BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011148-BC856BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar Transistor PNP, part number 98H0506, is designed for general-purpose amplifier applications and is housed in a compact SC-70/SOT-323 package suitable for low-power surface mount applications. It features a maximum collector-emitter voltage of -65V and a continuous collector current rating of -100mA, making it suitable for various electronic circuits. The device is AEC-Q101 qualified, indicating its reliability for automotive and other demanding applications. It is also RoHS compliant, ensuring it meets environmental standards. The transistor operates effectively within a temperature range of -55°C to +150°C and has a power dissipation capability of 150mW. This product is ideal for engineers looking for a reliable PNP transistor for their projects.

Datasheet Summary
Powered by GS/AI

The Bipolar Transistor PNP, part number 98H0506, is designed for general-purpose amplifier applications and is housed in a compact SC-70/SOT-323 package suitable for low-power surface mount applications. It features a maximum collector-emitter voltage of -65V and a continuous collector current rating of -100mA, making it suitable for various electronic circuits. The device is AEC-Q101 qualified, indicating its reliability for automotive and other demanding applications. It is also RoHS compliant, ensuring it meets environmental standards. The transistor operates effectively within a temperature range of -55°C to +150°C and has a power dissipation capability of 150mW. This product is ideal for engineers looking for a reliable PNP transistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC856BWT1G - 011148-BC856BWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856BWT1G
011148-BC856BWT1G
TRANSISTORS - Transistors (BJT) - Single - BC856BWT1G 011148-BC856BWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011148-BC856BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011148-BC856BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
65V 100mA 150mW Bipolar Transistor
276-BC856BWT1G
65V 100mA 150mW Bipolar Transistor 276-BC856BWT1G
PNP BJT Transistor 65V 100mA 150mW SC-70 Product overview: BC856BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BWT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 65V 100mA 150mW SC-70 Product overview: BC856BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC856BWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BWT1GOSDKR-ND
Single Bipolar Transistors BC856BWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC856BWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BWT1GOSTR-ND
Single Bipolar Transistors BC856BWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC856BWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BWT1GOSCT-ND
Single Bipolar Transistors BC856BWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BWT1G
TRANS PNP 65V 0.1A SC70-3

TRANS PNP 65V 0.1A SC70-3

Supplier's Site
Single Bipolar Transistors - BC856BWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC856BWT1G
Single Bipolar Transistors BC856BWT1G
TRANS PNP 65V 0.1A SC70-3

TRANS PNP 65V 0.1A SC70-3

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -65V Sc-70, Full Reel; Transistor Polarity Onsemi - 98H0506 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -65V Sc-70, Full Reel; Transistor Polarity Onsemi
98H0506
Bipolar Transistor, Pnp, -65V Sc-70, Full Reel; Transistor Polarity Onsemi 98H0506
BIPOLAR TRANSISTOR, PNP, -65V SC-70, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -65V SC-70, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -65V Sc-70; Transistor Polarity Onsemi - 09R9382 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -65V Sc-70; Transistor Polarity Onsemi
09R9382
Bipolar Transistor, Pnp, -65V Sc-70; Transistor Polarity Onsemi 09R9382
BIPOLAR TRANSISTOR, PNP, -65V SC-70; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -65V SC-70; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Pnp, -65V, Sc-70; Transistor Polarity Onsemi - 80Y6672 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp, -65V, Sc-70; Transistor Polarity Onsemi
80Y6672
Trans, Bipol, Pnp, -65V, Sc-70; Transistor Polarity Onsemi 80Y6672
TRANS, BIPOL, PNP, -65V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP, -65V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856BWT1G
Bipolar Transistors - BJT BC856BWT1G
Bipolar Transistors - BJT 100mA 80V PNP

Bipolar Transistors - BJT 100mA 80V PNP

Buy Now Datasheet
TRANS PNP 65V 0.1A SOT-323 - 598-BC856BWT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 65V 0.1A SOT-323
598-BC856BWT1G
TRANS PNP 65V 0.1A SOT-323 598-BC856BWT1G
TRANS PNP 65V 0.1A SOT-323

TRANS PNP 65V 0.1A SOT-323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 011148-BC856BWT1G 276-BC856BWT1G BC856BWT1GOSDKR-ND BC856BWT1G BC856BWT1G 98H0506 80Y6672 BC856BWT1G 598-BC856BWT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC856BWT1G 65V 100mA 150mW Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Pnp, -65V Sc-70, Full Reel; Transistor Polarity Onsemi Trans, Bipol, Pnp, -65V, Sc-70; Transistor Polarity Onsemi Bipolar Transistors - BJT TRANS PNP 65V 0.1A SOT-323
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SOT323; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
VCBO -80 volts
Unlock Full Specs
to access all available technical data