NPN/PNP BJT, 45V, 100mA, 100MHz, SOT-363-6 Product overview: BC847BPDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPDW1T1G can be used for catalog matching and distributor lookup.
Transistor Bipolar NPN/PNP 45V 0.1A SC88
Transistor Bipolar NPN/PNP 45V 0.1A SC88
Transistor Bipolar NPN/PNP 45V 0.1A SC88
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, NPN and PNP, Silicon
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
TRAN NPN/PNP 45V 0.1A SC88/SC70
RF TRANSISTOR, NPN/PNP 45V 100MHZ SOT223; Transistor Polarity:NPN, PNP; Collector Emitter Voltage Max:45V; Transition Frequency:100MHz; Power Dissipation:380mW; Continuous Collector Current:100mA; No. of Pins:6Pins RoHS Compliant: Yes
Bipolar - RF Transistor, GENERAL PURPOSE, NPN, PNP, 45 V, 380 mW, 100 mA, 100 RoHS Compliant: Yes
TRANSISTOR, NPN/PNP, 100MHZ, SOT-363-6; Transistor Polarity:NPN, PNP; Collector Emitter Voltage Max:45V; Transition Frequency:100MHz; Power Dissipation:380mW; Continuous Collector Current:100mA; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 100mA 50V Dual Complementary
TRAN NPN/PNP 45V 0.1A SC88/SC70
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-BC847BPDW1T1G | 6900094 | 6900094P | BC847BPDW1T1G | BC847BPDW1T1GOSDKR-ND | BC847BPDW1T1G | 45J0592 | 31Y0513 | 29X5979 | BC847BPDW1T1G | BC847BPDW1T1G |
| Product Name | 45V 100mA 100MHz Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Rf Transistor, Npn/pnp 45V 100Mhz Sot223; Transistor Polarity Onsemi | Bipolar Rf Transistor, General Purpose, Npn, Pnp, 45 V, 380 Mw, 100 Ma, 100 Rohs Compliant Onsemi | Transistor, Npn/pnp, 100Mhz, Sot-363-6; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||||||
| VCBO | 50 volts | ||||||||||
| fT | 100 MHz |