ROHM Semiconductor USA, LLC Bipolar Transistors BC847BHZGT116

Description
ROHM BC847BHZGT116 Bipolar Transistor
Request a Quote Datasheet
Description
ROHM BC847BHZGT116 Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2159586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159586P
Bipolar Transistors 2159586P
ROHM BC847BHZGT116 Bipolar Transistor

ROHM BC847BHZGT116 Bipolar Transistor

Supplier's Site
Bipolar Transistors - 2159585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159585
Bipolar Transistors 2159585
ROHM BC847BHZGT116 Bipolar Transistor

ROHM BC847BHZGT116 Bipolar Transistor

Supplier's Site
Bipolar Transistors - 2159586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159586
Bipolar Transistors 2159586
ROHM BC847BHZGT116 Bipolar Transistor

ROHM BC847BHZGT116 Bipolar Transistor

Supplier's Site
Single Bipolar Transistors - BC847BHZGT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BHZGT116CT-ND
Single Bipolar Transistors BC847BHZGT116CT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 200mW Surface Mount SST3

Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single Bipolar Transistors - BC847BHZGT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BHZGT116TR-ND
Single Bipolar Transistors BC847BHZGT116TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 200mW Surface Mount SST3

Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single Bipolar Transistors - BC847BHZGT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BHZGT116DKR-ND
Single Bipolar Transistors BC847BHZGT116DKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 200mW Surface Mount SST3

Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BHZGT116
45V 0.1A Bipolar Transistor 276-BC847BHZGT116
TRANS NPN 45V 0.1A SST3 Product overview: BC847BHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BHZGT116 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SST3 Product overview: BC847BHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BHZGT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 981798-BC847BHZGT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
981798-BC847BHZGT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 981798-BC847BHZGT116
Win Source Part Number: 981798-BC847BHZGT116 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 200MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SST3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: BC847BHZGT116CT,BC84 7BHZGT116DKR,BC847BH ZGT116TR Base Product Number: BC847

Win Source Part Number: 981798-BC847BHZGT116
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 200MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: BC847BHZGT116CT,BC847BHZGT116DKR,BC847BHZGT116TR
Base Product Number: BC847

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BHZGT116
Bipolar Transistors - BJT BC847BHZGT116
Bipolar Transistors - BJT NPN SOT-23 0.1A 200 to 450hFE 45V

Bipolar Transistors - BJT NPN SOT-23 0.1A 200 to 450hFE 45V

Buy Now Datasheet
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Rohm - 22AC2915 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Rohm
22AC2915
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Rohm 22AC2915
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:200MHz; Power Dissipation Pd:350mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:200MHz; Power Dissipation Pd:350mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC847BHZGT116 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BHZGT116
Single Bipolar Transistors BC847BHZGT116
TRANS NPN 45V 0.1A SST3

TRANS NPN 45V 0.1A SST3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BHZGT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BHZGT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BHZGT116
TRANS NPN 45V 0.1A SST3

TRANS NPN 45V 0.1A SST3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2159586P 2159585 BC847BHZGT116CT-ND 276-BC847BHZGT116 981798-BC847BHZGT116 BC847BHZGT116 22AC2915 BC847BHZGT116 BC847BHZGT116
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 45V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Rohm Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Polarity NPN NPN NPN NPN NPN NPN; NPN
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data