onsemi TRANSISTORS - Transistors (BJT) - Arrays - BC847CDXV6T1G BC847CDXV6T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011123-BC847CDXV6T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC847CDXV6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BC847BV-TP; BC847BV-7-F; BC847BV-7; Introduction Date: March 13, 2003 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011123-BC847CDXV6T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC847CDXV6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BC847BV-TP; BC847BV-7-F; BC847BV-7; Introduction Date: March 13, 2003 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847CDXV6T1G is a dual NPN bipolar transistor designed for general-purpose amplifier applications. It features a maximum collector-emitter voltage of 45V and a continuous collector current rating of 100mA. The device is housed in a compact SOT-563 package, suitable for low-power surface mount applications. It is AEC-Q101 qualified, making it suitable for automotive and other applications that require stringent quality standards. The transistor is RoHS compliant and Pb-free, ensuring it meets environmental regulations. With a DC current gain (hFE) ranging from 420 to 800, it offers good amplification characteristics. The maximum power dissipation is rated at 500mW, with a thermal resistance of 250°C/W when both junctions are heated. The operating temperature range is from -55°C to +150°C, providing versatility for various applications.

Datasheet Summary
Powered by GS/AI

The BC847CDXV6T1G is a dual NPN bipolar transistor designed for general-purpose amplifier applications. It features a maximum collector-emitter voltage of 45V and a continuous collector current rating of 100mA. The device is housed in a compact SOT-563 package, suitable for low-power surface mount applications. It is AEC-Q101 qualified, making it suitable for automotive and other applications that require stringent quality standards. The transistor is RoHS compliant and Pb-free, ensuring it meets environmental regulations. With a DC current gain (hFE) ranging from 420 to 800, it offers good amplification characteristics. The maximum power dissipation is rated at 500mW, with a thermal resistance of 250°C/W when both junctions are heated. The operating temperature range is from -55°C to +150°C, providing versatility for various applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDXV6T1G - 011123-BC847CDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDXV6T1G
011123-BC847CDXV6T1G
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDXV6T1G 011123-BC847CDXV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011123-BC847CDXV6T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC847CDXV6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BC847BV-TP; BC847BV-7-F; BC847BV-7; Introduction Date: March 13, 2003 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011123-BC847CDXV6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: BC847CDXV6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BC847BV-TP; BC847BV-7-F; BC847BV-7;
Introduction Date: March 13, 2003
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
277-BC847CDXV6T1G
45V 100mA 100MHz Bipolar Transistor 277-BC847CDXV6T1G
NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-563-6 Product overview: BC847CDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDXV6T1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-563-6 Product overview: BC847CDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847CDXV6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDXV6T1GOSCT-ND
Bipolar Transistor Arrays BC847CDXV6T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - BC847CDXV6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDXV6T1GOSDKR-ND
Bipolar Transistor Arrays BC847CDXV6T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - BC847CDXV6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDXV6T1GOSTR-ND
Bipolar Transistor Arrays BC847CDXV6T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563

Buy Now Datasheet
TRANS 2NPN 45V 0.1A SOT563 - 598-BC847CDXV6T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 45V 0.1A SOT563
598-BC847CDXV6T1G
TRANS 2NPN 45V 0.1A SOT563 598-BC847CDXV6T1G
TRANS 2NPN 45V 0.1A SOT563

TRANS 2NPN 45V 0.1A SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CDXV6T1G
Bipolar Transistors - BJT BC847CDXV6T1G
Bipolar Transistors - BJT 100mA 50V Dual NPN

Bipolar Transistors - BJT 100mA 50V Dual NPN

Buy Now Datasheet
Bipolar Transistor, Npn, Dual, 45V, Sot563; Transistor Polarity Onsemi - 09R9379 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 45V, Sot563; Transistor Polarity Onsemi
09R9379
Bipolar Transistor, Npn, Dual, 45V, Sot563; Transistor Polarity Onsemi 09R9379
BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT563; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:420hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT563; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:420hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, Dual, 45V, Sot563, Full Reel; Transistor Polarity Onsemi - 41K9607 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 45V, Sot563, Full Reel; Transistor Polarity Onsemi
41K9607
Bipolar Transistor, Npn, Dual, 45V, Sot563, Full Reel; Transistor Polarity Onsemi 41K9607
BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT563, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:357mW; DC Current Gain hFE:520hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT563, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:357mW; DC Current Gain hFE:520hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi - 81Y5869 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi
81Y5869
Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi 81Y5869
TRANSISTOR, BIPOL, NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case Style:SOT-563; No. of Pins:6Pins; RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case Style:SOT-563; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847CDXV6T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847CDXV6T1G
Bipolar Transistor Arrays BC847CDXV6T1G
TRANS 2NPN 45V 0.1A SOT563

TRANS 2NPN 45V 0.1A SOT563

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CDXV6T1G
TRANS 2NPN 45V 0.1A SOT563

TRANS 2NPN 45V 0.1A SOT563

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011123-BC847CDXV6T1G 277-BC847CDXV6T1G BC847CDXV6T1GOSCT-ND 598-BC847CDXV6T1G BC847CDXV6T1G 09R9379 41K9607 81Y5869 BC847CDXV6T1G BC847CDXV6T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC847CDXV6T1G 45V 100mA 100MHz Bipolar Transistor Bipolar Transistor Arrays TRANS 2NPN 45V 0.1A SOT563 Bipolar Transistors - BJT Bipolar Transistor, Npn, Dual, 45V, Sot563; Transistor Polarity Onsemi Bipolar Transistor, Npn, Dual, 45V, Sot563, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN (Dual) NPN NPN NPN; NPN NPN NPN NPN 2 NPN (Dual); NPN
Package Type SOT3; SOT-563 SOT-563, SOT-666 TO-3 TO-3 TO-3 SOT-563, SOT-666
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data