Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
BC857A RF -- BIPOLAR TRANSISTORS - BJT
Taiwan Semiconductor Manufacturing Company, Ltd.
Bipolar Transistors - BJT
BC857A RF
Description
Bipolar Transistors - BJT Transistor 200mW
Description
Bipolar Transistors - BJT Transistor 200mW
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857A RF
Bipolar Transistors - BJT
BC857A RF
Bipolar Transistors - BJT Transistor 200mW
Bipolar Transistors - BJT Transistor 200mW
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Bipolar RF Transistors
Product Number
BC857A RF
Product Name
Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
6697653P
Specs
Polarity
NPN
Package Type
SOT89; SOT-89
View Details
Infineon Technologies AG
Bipolar Transistors - BJT
BC 817K-25 E6327
View Details
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817,235
Specs
Polarity
NPN
Package Type
-
I
C(max)
500 milliamps
View Details
8
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SB1025DJTR
2SB1025DJTR
Specs
Package Type
SOT3
View Details