Bipolar (BJT) Transistor PNP 65V 100mA 100MHz Surface Mount SOT-883
TRANS PNP 65V 0.1A SOT883
Bipolar Transistors - BJT PNP Plastic-Encapsulate Biploar Transistors,SOT-883 package
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC856BM-TPMSTR-ND | BC856BM-TP | BC856BM-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |