Nexperia B.V. 80 V, 1 A PNP/PNP matched double transistors BCM53DSF

Description
PNP/PNP matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM56DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5% Application-optimize d pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP/PNP matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM56DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5% Application-optimize d pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP matched double transistors in a small SOT457 (SC-74) surface-mounted package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak pulse collector current of -2 A. Current gain matching between devices is within 5% at -2 mA collector current and 25 °C, and base-emitter voltage matching is under 2 mV. AEC-Q101 qualified for automotive applications. Applications include current mirrors, differential amplifiers, voltage regulators, and power management circuits.

Datasheet Summary
Powered by GS/AI

PNP/PNP matched double transistors in a small SOT457 (SC-74) surface-mounted package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak pulse collector current of -2 A. Current gain matching between devices is within 5% at -2 mA collector current and 25 °C, and base-emitter voltage matching is under 2 mV. AEC-Q101 qualified for automotive applications. Applications include current mirrors, differential amplifiers, voltage regulators, and power management circuits.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP/PNP matched double transistors - BCM53DSF - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP/PNP matched double transistors
BCM53DSF
80 V, 1 A PNP/PNP matched double transistors BCM53DSF
PNP/PNP matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM56DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5% Application-optimize d pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP/PNP matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: BCM56DS

Features and benefits

  • High collector current capability IC and ICM
  • Reduces component count
  • Reduces pick and place costs
  • Current gain matching 5%
  • Application-optimized pinout

Applications

  • Current mirror
  • Differential amplifier
  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278710-BCM53DSF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278710-BCM53DSF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278710-BCM53DSF
Win Source Part Number: 1278710-BCM53DSF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 500mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1A Transistor Type: 2 PNP (Dual) Matched Pair Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Frequency - Transition: 140MHz Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 934070951135,1727-78 28-2,1727-7828-1,172 7-7828-6 Base Product Number: BCM53

Win Source Part Number: 1278710-BCM53DSF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 500mW
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1A
Transistor Type: 2 PNP (Dual) Matched Pair
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Frequency - Transition: 140MHz
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 934070951135,1727-7828-2,1727-7828-1,1727-7828-6
Base Product Number: BCM53

Buy Now Datasheet
 - BCM53DSF - Rochester Electronics
Newburyport, MA, United States
80V, 1A PNP/PNP matched double transistor

80V, 1A PNP/PNP matched double transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
277-BCM53DSF
Bipolar Transistor 277-BCM53DSF
BCM53DS/SOT457/SC-74 Product overview: BCM53DSF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM53DSF can be used for catalog matching and distributor lookup.

BCM53DS/SOT457/SC-74 Product overview: BCM53DSF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM53DSF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-7828-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7828-1-ND
Bipolar Transistor Arrays 1727-7828-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-7828-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7828-2-ND
Bipolar Transistor Arrays 1727-7828-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-7828-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7828-6-ND
Bipolar Transistor Arrays 1727-7828-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCM53DSF
Bipolar Transistors - BJT BCM53DSF
Bipolar Transistors - BJT BCM53DS SC-74

Bipolar Transistors - BJT BCM53DS SC-74

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM53DSF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM53DSF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM53DSF
BCM53DS/SOT457/SC-74

BCM53DS/SOT457/SC-74

Supplier's Site
Trans Array, Aec-Q101, Dual Pnp, -80V Rohs Compliant Nexperia - 99AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Trans Array, Aec-Q101, Dual Pnp, -80V Rohs Compliant Nexperia
99AC8885
Trans Array, Aec-Q101, Dual Pnp, -80V Rohs Compliant Nexperia 99AC8885
TRANS ARRAY, AEC-Q101, DUAL PNP, -80V ROHS COMPLIANT: YES

TRANS ARRAY, AEC-Q101, DUAL PNP, -80V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCM53DSF 1278710-BCM53DSF BCM53DSF 277-BCM53DSF 1727-7828-1-ND BCM53DSF BCM53DSF 99AC8885
Product Name 80 V, 1 A PNP/PNP matched double transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans Array, Aec-Q101, Dual Pnp, -80V Rohs Compliant Nexperia
Package Type SOT457 SOT457 SOT3 SOT457 Tape & Reel (TR) SC-74, SOT-457 6-TSOP TO-3
Polarity PNP PNP PNP PNP PNP
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers