BCR108S is a dual NPN silicon digital transistor in a SOT363 package, integrating two internally isolated transistors with matched bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) for switching, inverter, and driver applications. It supports a collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at T_S ≤ 115°C. Junction temperature is rated to 150°C with thermal resistance R_thJS ≤ 140 K/W. The device meets AEC-Q101 qualification and is RoHS compliant.
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 108S H6327 |
| Product Name | Bipolar Transistors - Pre-Biased |