DIODES Incorporated 80V 1A Bipolar Transistor BCP5610TA

Description
TRANS NPN 80V 1A SOT223-3 Product overview: BCP5610TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5610TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 1A SOT223-3 Product overview: BCP5610TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5610TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-BCP5610TA
80V 1A Bipolar Transistor 276-BCP5610TA
TRANS NPN 80V 1A SOT223-3 Product overview: BCP5610TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5610TA can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT223-3 Product overview: BCP5610TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5610TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP5610TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5610TACT-ND
Single Bipolar Transistors BCP5610TACT-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5610TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5610TADKR-ND
Single Bipolar Transistors BCP5610TADKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5610TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5610TATR-ND
Single Bipolar Transistors BCP5610TATR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP5610TA - 011201-BCP5610TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5610TA
011201-BCP5610TA
TRANSISTORS - Transistors (BJT) - Single - BCP5610TA 011201-BCP5610TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011201-BCP5610TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011201-BCP5610TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRANS NPN 80V 1A SOT223 - 233-BCP5610TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 1A SOT223
233-BCP5610TA
TRANS NPN 80V 1A SOT223 233-BCP5610TA
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5610TA
Bipolar Transistors - BJT BCP5610TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5610TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5610TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5610TA
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site
Single Bipolar Transistors - BCP5610TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5610TA
Single Bipolar Transistors BCP5610TA
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site Datasheet
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6229 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6229
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6229
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-BCP5610TA BCP5610TACT-ND 011201-BCP5610TA 233-BCP5610TA BCP5610TA BCP5610TA BCP5610TA 28AK6229
Product Name 80V 1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP5610TA TRANS NPN 80V 1A SOT223 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN; NPN NPN; NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data