Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23
TRANS PNP 65V 0.1A SOT23 Product overview: BC856B-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 096908-BC856B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Bipolar Transistors - BJT PNP -30V -100mA
TRANS PNP 65V 0.1A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC856B-TPMSDKR-ND | 276-BC856B-TP | 096908-BC856B-TP | BC856B-TP | BC856B-TP | BC856B-TP |
| Product Name | Single Bipolar Transistors | 65V 0.1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC856B-TP | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts |