Manufacturer: Comchip Technology
Win Source Part Number: 098833-BC858BW-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 220 @ 2.2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS PNP 30V 0.1A SOT323 Product overview: BC858BW-G from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW-G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SOT-323
Bipolar Transistors - BJT -30, -.1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 098833-BC858BW-G | 276-BC858BW-G | 641-1828-1-ND | BC858BW-G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC858BW-G | 30V 0.1A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | |||
| VCEO | 30 volts |