onsemi 45V 100mA 150mW Bipolar Transistor BC847CWT1G

Description
NPN BJT Transistor 45V 100mA 150mW SC-70 Tape & Reel Product overview: BC847CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor 45V 100mA 150mW SC-70 Tape & Reel Product overview: BC847CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 100mA 150mW Bipolar Transistor
276-BC847CWT1G
45V 100mA 150mW Bipolar Transistor 276-BC847CWT1G
NPN BJT Transistor 45V 100mA 150mW SC-70 Tape & Reel Product overview: BC847CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CWT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 45V 100mA 150mW SC-70 Tape & Reel Product overview: BC847CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847CWT1G - 011127-BC847CWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847CWT1G
011127-BC847CWT1G
TRANSISTORS - Transistors (BJT) - Single - BC847CWT1G 011127-BC847CWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011127-BC847CWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011127-BC847CWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BC847CWT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC847CWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CWT1GOSCT-ND
Single Bipolar Transistors BC847CWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC847CWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CWT1GOSDKR-ND
Single Bipolar Transistors BC847CWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC847CWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CWT1GOSTR-ND
Single Bipolar Transistors BC847CWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Bipolar Transistors - 8009639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009639
Bipolar Transistors 8009639
BC847CWT1G, SS SC70 GP XSTR NPN 45V

BC847CWT1G, SS SC70 GP XSTR NPN 45V

Supplier's Site
Bipolar Transistors - 1632054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632054
Bipolar Transistors 1632054
BC847CWT1G, SS SC70 GP XSTR NPN 45V

BC847CWT1G, SS SC70 GP XSTR NPN 45V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CWT1G
TRANS NPN 45V 0.1A SC70-3

TRANS NPN 45V 0.1A SC70-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847CWT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847CWT1G
45V 150mW 420@2mA,5V 100mA NPN SC-70-3 Bipolar Transistors - BJT ROHS

45V 150mW 420@2mA,5V 100mA NPN SC-70-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V, Sc-70, Full Reel; Transistor Polarity Onsemi - 45J0595 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, Sc-70, Full Reel; Transistor Polarity Onsemi
45J0595
Bipolar Transistor, Npn, 45V, Sc-70, Full Reel; Transistor Polarity Onsemi 45J0595
BIPOLAR TRANSISTOR, NPN, 45V, SC-70, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, SC-70, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Npn, 45V, Sc-70; Transistor Polarity Onsemi - 80Y6670 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 45V, Sc-70; Transistor Polarity Onsemi
80Y6670
Trans, Bipol, Npn, 45V, Sc-70; Transistor Polarity Onsemi 80Y6670
TRANS, BIPOL, NPN, 45V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 45V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC847CWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847CWT1G
Single Bipolar Transistors BC847CWT1G
TRANS NPN 45V 0.1A SC70-3

TRANS NPN 45V 0.1A SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CWT1G
Bipolar Transistors - BJT BC847CWT1G
Bipolar Transistors - BJT 100mA 50V NPN

Bipolar Transistors - BJT 100mA 50V NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC847CWT1G 011127-BC847CWT1G BC847CWT1G BC847CWT1GOSCT-ND 8009639 BC847CWT1G BC847CWT1G 45J0595 80Y6670 BC847CWT1G BC847CWT1G
Product Name 45V 100mA 150mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC847CWT1G Single Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 45V, Sc-70, Full Reel; Transistor Polarity Onsemi Trans, Bipol, Npn, 45V, Sc-70; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data