onsemi 65V 100mA SOT-23 Bipolar Transistor BC856ALT1G

Description
PNP BJT Transistor, 65V VCEO, 100mA IC, SOT-23 Product overview: BC856ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 65V VCEO, 100mA IC, SOT-23 Product overview: BC856ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 100mA SOT-23 Bipolar Transistor
276-BC856ALT1G
65V 100mA SOT-23 Bipolar Transistor 276-BC856ALT1G
PNP BJT Transistor, 65V VCEO, 100mA IC, SOT-23 Product overview: BC856ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856ALT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 65V VCEO, 100mA IC, SOT-23 Product overview: BC856ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856ALT1G - 110109-BC856ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856ALT1G
110109-BC856ALT1G
TRANSISTORS - Transistors (BJT) - Single - BC856ALT1G 110109-BC856ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 110109-BC856ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 110109-BC856ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
 - BC856ALT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
 - BC856ALT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC856ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856ALT1GOSDKR-ND
Single Bipolar Transistors BC856ALT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC856ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856ALT1GOSCT-ND
Single Bipolar Transistors BC856ALT1GOSCT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC856ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856ALT1GOSTR-ND
Single Bipolar Transistors BC856ALT1GOSTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi - 45J0600 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi
45J0600
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi 45J0600
BIPOLAR TRANSISTOR, PNP -65V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -65V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi - 58M4034 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi
58M4034
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi 58M4034
Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3122 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3122
Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3122
BIPOLAR TRANSISTOR, PNP -65V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -65V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC856ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC856ALT1G
Single Bipolar Transistors BC856ALT1G
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856ALT1G
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856ALT1G
Bipolar Transistors - BJT BC856ALT1G
Bipolar Transistors - BJT 100mA 80V PNP

Bipolar Transistors - BJT 100mA 80V PNP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC856ALT1G 110109-BC856ALT1G BC856ALT1G BC856ALT1GOSDKR-ND 45J0600 58M4034 85W3122 BC856ALT1G BC856ALT1G BC856ALT1G
Product Name 65V 100mA SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC856ALT1G Single Bipolar Transistors Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
VCBO 80 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1658865 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details