onsemi TRANSISTORS - Transistors (BJT) - Single - BCP53T1G BCP53T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011190-BCP53T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: BCP53 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.5W Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011190-BCP53T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: BCP53 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.5W Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP53T1G - 011190-BCP53T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53T1G
011190-BCP53T1G
TRANSISTORS - Transistors (BJT) - Single - BCP53T1G 011190-BCP53T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011190-BCP53T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: BCP53 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.5W Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 011190-BCP53T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: BCP53
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Introduction Date: August 20, 2007
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
 - BCP53T1G - Rochester Electronics
Newburyport, MA, United States
PNP 80 V Bipolar Transistor hFE 40 to 250

PNP 80 V Bipolar Transistor hFE 40 to 250

Supplier's Site Datasheet
Single Bipolar Transistors - BCP53T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53T1GOSTR-ND
Single Bipolar Transistors BCP53T1GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP53T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53T1GOSCT-ND
Single Bipolar Transistors BCP53T1GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP53T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53T1GOSDKR-ND
Single Bipolar Transistors BCP53T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
80V 1.5A 50MHz Bipolar Transistor
276-BCP53T1G
80V 1.5A 50MHz Bipolar Transistor 276-BCP53T1G
PNP BJT 80V 1.5A 50MHz SOT-223 Transistor Product overview: BCP53T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53T1G can be used for catalog matching and distributor lookup.

PNP BJT 80V 1.5A 50MHz SOT-223 Transistor Product overview: BCP53T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -80V. Sot-223; Transistor Polarity Onsemi - 88H4560 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V. Sot-223; Transistor Polarity Onsemi
88H4560
Bipolar Transistor, Pnp, -80V. Sot-223; Transistor Polarity Onsemi 88H4560
BIPOLAR TRANSISTOR, PNP, -80V. SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1.5A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Frequency Min:1.5MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V. SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1.5A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Frequency Min:1.5MHzRoHS Compliant: Yes

Supplier's Site
Bjt, Pnp, -80V. Sot-223, Full Reel; Transistor Polarity Onsemi - 67R1289 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Pnp, -80V. Sot-223, Full Reel; Transistor Polarity Onsemi
67R1289
Bjt, Pnp, -80V. Sot-223, Full Reel; Transistor Polarity Onsemi 67R1289
BJT, PNP, -80V. SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BJT, PNP, -80V. SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 250 Rohs Compliant Onsemi - 72T0929 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 250 Rohs Compliant Onsemi
72T0929
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 250 Rohs Compliant Onsemi 72T0929
Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 50 MHz, 1.5 W, -1.5 A, 250 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 50 MHz, 1.5 W, -1.5 A, 250 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCP53T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCP53T1G
80V 1.5W 40@150mA,2V 1.5A PNP SOT-223-3 Bipolar Transistors - BJT ROHS

80V 1.5W 40@150mA,2V 1.5A PNP SOT-223-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BCP53T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53T1G
Single Bipolar Transistors BCP53T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53T1G
Bipolar Transistors - BJT BCP53T1G
Bipolar Transistors - BJT 1.5A 100V PNP

Bipolar Transistors - BJT 1.5A 100V PNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011190-BCP53T1G BCP53T1G BCP53T1GOSTR-ND 276-BCP53T1G 88H4560 67R1289 72T0929 BCP53T1G BCP53T1G BCP53T1G BCP53T1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP53T1G Single Bipolar Transistors 80V 1.5A 50MHz Bipolar Transistor Bipolar Transistor, Pnp, -80V. Sot-223; Transistor Polarity Onsemi Bjt, Pnp, -80V. Sot-223, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 250 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT-223 SOT223; SOT-223 (TO-261) 4 LEAD TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 TO-3 SOT223 SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
VCEO -80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data