Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-523
TRANS PNP 45V 0.1A SOT-523
TRANS PNP 45V 0.1A SOT-523
TRANS PNP 45V 0.1A SOT523
Bipolar Transistors - BJT General Purpose Transistor
TRANS, PNP, 45V, 0.1A, 150DEG C, 0.15W ROHS COMPLIANT: YES
TRANS PNP 45V 0.1A SOT523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-BC857BTQ-7TR-ND | BC857BTQ-7 | BC857BTQ-7 | 28AK6449 | BC857BTQ-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 45V, 0.1A, 150Deg C, 0.15W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT-523 | AEC-Q101 | TO-3 | SOT-523 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps |