onsemi Single Bipolar Transistors BCP68T1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCP68T1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BCP68T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP68T1GOSCT-ND
Single Bipolar Transistors BCP68T1GOSCT-ND
Bipolar (BJT) Transistor NPN 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP68T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP68T1GOSTR-ND
Single Bipolar Transistors BCP68T1GOSTR-ND
Bipolar (BJT) Transistor NPN 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP68T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP68T1GOSDKR-ND
Single Bipolar Transistors BCP68T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP68T1G - 011206-BCP68T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP68T1G
011206-BCP68T1G
TRANSISTORS - Transistors (BJT) - Single - BCP68T1G 011206-BCP68T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011206-BCP68T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011206-BCP68T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1A Bipolar Transistor
276-BCP68T1G
20V 1A Bipolar Transistor 276-BCP68T1G
NPN BJT 20V 1A SOT-223 Transistor Product overview: BCP68T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP68T1G can be used for catalog matching and distributor lookup.

NPN BJT 20V 1A SOT-223 Transistor Product overview: BCP68T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP68T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP68T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP68T1G
Single Bipolar Transistors BCP68T1G
TRANS NPN 20V 1A SOT223

TRANS NPN 20V 1A SOT223

Supplier's Site Datasheet
Bipolar Transistor, Npn, 20V; Transistor Polarity Onsemi - 26K3373 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 20V; Transistor Polarity Onsemi
26K3373
Bipolar Transistor, Npn, 20V; Transistor Polarity Onsemi 26K3373
BIPOLAR TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:60MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:60MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 20V, 1A, Sot-223-4; Transistor Polarity Onsemi - 29X5975 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 20V, 1A, Sot-223-4; Transistor Polarity Onsemi
29X5975
Transistor, Npn, 20V, 1A, Sot-223-4; Transistor Polarity Onsemi 29X5975
TRANSISTOR, NPN, 20V, 1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 20V, 1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP68T1G
Bipolar Transistors - BJT BCP68T1G
Bipolar Transistors - BJT 1A 20V NPN

Bipolar Transistors - BJT 1A 20V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP68T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP68T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP68T1G
TRANS NPN 20V 1A SOT223

TRANS NPN 20V 1A SOT223

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP68T1G BCP68T1GOSCT-ND 011206-BCP68T1G 276-BCP68T1G BCP68T1G 26K3373 29X5975 BCP68T1G BCP68T1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP68T1G 20V 1A Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Npn, 20V; Transistor Polarity Onsemi Transistor, Npn, 20V, 1A, Sot-223-4; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN NPN
Package Type SOT223; SOT-223 (TO-261) 4 LEAD TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3 TO-3; SOT223 SOT223; SOT-223 (TO-261)
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data