Manufacturer: Rohm Semiconductor
Win Source Part Number: 011116-BC847BT116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Surface Mount SST3
TRANS NPN 45V 0.1A SST3 Product overview: BC847BT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BT116 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A SST3
45V 350mW 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANSISTOR SOT-23 SST; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:200MHz; Power Dissipation Pd:200mW; DC Collector Current:10mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-23; RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 45V 1MA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 011116-BC847BT116 | BC847BT116DKR-ND | 276-BC847BT116 | BC847BT116 | BC847BT116 | 40P2842 | BC847BT116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC847BT116 | Single Bipolar Transistors | 45V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor Sot-23 Sst; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | |||
| Package Type | SOT3; SST3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SST3 | SOT23 | TO-3; SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |