STMicroelectronics, Inc. Single Bipolar Transistors BCP56-16

Description
Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-6962-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6962-1-ND
Single Bipolar Transistors 497-6962-1-ND
Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-6962-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6962-6-ND
Single Bipolar Transistors 497-6962-6-ND
Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-6962-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6962-2-ND
Single Bipolar Transistors 497-6962-2-ND
Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 1.6W Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP56-16 - 095300-BCP56-16 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP56-16
095300-BCP56-16
TRANSISTORS - Transistors (BJT) - Single - BCP56-16 095300-BCP56-16
Manufacturer: STMicroelectronics Win Source Part Number: 095300-BCP56-16 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Family Name: BCP56-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.6W Alternative Parts (Cross-Reference): BCP56T1G; BCP56-16T; DCP56-16; Introduction Date: June 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 095300-BCP56-16
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Family Name: BCP56-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.6W
Alternative Parts (Cross-Reference): BCP56T1G; BCP56-16T; DCP56-16;
Introduction Date: June 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Bipolar Transistors - 7958959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7958959
Bipolar Transistors 7958959
BCP56-16,Transistor, BJT NPN 80V 1A

BCP56-16,Transistor,BJT NPN 80V 1A

Supplier's Site
Bipolar Transistors - 7958959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7958959P
Bipolar Transistors 7958959P
BCP56-16,Transistor, BJT NPN 80V 1A

BCP56-16,Transistor,BJT NPN 80V 1A

Supplier's Site
Bipolar Transistors - 1687718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1687718
Bipolar Transistors 1687718
BCP56-16,Transistor, BJT NPN 80V 1A

BCP56-16,Transistor,BJT NPN 80V 1A

Supplier's Site
Trans, Npn, 80V, 1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics - 04X5923 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics
04X5923
Trans, Npn, 80V, 1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics 04X5923
TRANS, NPN, 80V, 1A, 150DEG C, 1.6W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANS, NPN, 80V, 1A, 150DEG C, 1.6W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCP56-16 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56-16
Single Bipolar Transistors BCP56-16
BJT SOT223 80V 1000MA NPN 2W

BJT SOT223 80V 1000MA NPN 2W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP56-16
Bipolar Transistors - BJT BCP56-16
Bipolar Transistors - BJT NPN Medium Voltage

Bipolar Transistors - BJT NPN Medium Voltage

Buy Now Datasheet
TRANS NPN 80V 1A SOT-223 - BCP56-16 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS NPN 80V 1A SOT-223
BCP56-16
TRANS NPN 80V 1A SOT-223 BCP56-16
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-6962-1-ND 095300-BCP56-16 7958959 7958959P 04X5923 BCP56-16 BCP56-16 BCP56-16
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP56-16 Bipolar Transistors Bipolar Transistors Trans, Npn, 80V, 1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics Single Bipolar Transistors Bipolar Transistors - BJT TRANS NPN 80V 1A SOT-223
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; Sot-223 SOT223; SOT-223 TO-3 SOT223; TO-261-4, TO-261AA SOT223
Number of units in IC 1
Transistor Type Trans, Npn, 80V, 1A, 150Deg C, 1.6W; Transistor Polarity Stmicroelectronics
Unlock Full Specs
to access all available technical data