Bipolar (BJT) Transistor NPN 30V 100mA 200MHz 350mW Surface Mount SST3
TRANS NPN 30V 0.1A SST3
Bipolar Transistors - BJT NPN 30V 1MA
TRANS NPN 30V 0.1A SST3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-BC848BT116TR-ND | BC848BT116 | BC848BT116 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |