onsemi Bipolar Transistors BC846ALT3G

Description
Transistor NPN 65V 100mA HFE:110 SOT23
Request a Quote Datasheet
Description
Transistor NPN 65V 100mA HFE:110 SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7813945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7813945
Bipolar Transistors 7813945
Transistor NPN 65V 100mA HFE:110 SOT23

Transistor NPN 65V 100mA HFE:110 SOT23

Supplier's Site
Bipolar Transistors - 7813945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7813945P
Bipolar Transistors 7813945P
Transistor NPN 65V 100mA HFE:110 SOT23

Transistor NPN 65V 100mA HFE:110 SOT23

Supplier's Site
Bipolar Transistors - 1784691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1784691
Bipolar Transistors 1784691
Transistor NPN 65V 100mA HFE:110 SOT23

Transistor NPN 65V 100mA HFE:110 SOT23

Supplier's Site
Singapore, Singapore
65V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC846ALT3G
65V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC846ALT3G
NPN BJT Transistor, 65V, 100mA, 100MHz, SOT-23 Product overview: BC846ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846ALT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 65V, 100mA, 100MHz, SOT-23 Product overview: BC846ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846ALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC846ALT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846ALT3GOSDKR-ND
Single Bipolar Transistors BC846ALT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC846ALT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846ALT3GOSTR-ND
Single Bipolar Transistors BC846ALT3GOSTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC846ALT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846ALT3GOSCT-ND
Single Bipolar Transistors BC846ALT3GOSCT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BC846ALT3G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846ALT3G - 1152035-BC846ALT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846ALT3G
1152035-BC846ALT3G
TRANSISTORS - Transistors (BJT) - Single - BC846ALT3G 1152035-BC846ALT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1152035-BC846ALT3G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1152035-BC846ALT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Single Bipolar Transistors - BC846ALT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846ALT3G
Single Bipolar Transistors BC846ALT3G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 65V, Full Reel; Transistor Polarity Onsemi - 41K9602 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V, Full Reel; Transistor Polarity Onsemi
41K9602
Bipolar Transistor, Npn, 65V, Full Reel; Transistor Polarity Onsemi 41K9602
BIPOLAR TRANSISTOR, NPN, 65V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846ALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846ALT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846ALT3G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846ALT3G
Bipolar Transistors - BJT BC846ALT3G
Bipolar Transistors - BJT 100mA 80V NPN

Bipolar Transistors - BJT 100mA 80V NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7813945 7813945P 276-BC846ALT3G BC846ALT3GOSDKR-ND BC846ALT3G 1152035-BC846ALT3G BC846ALT3G 41K9602 BC846ALT3G BC846ALT3G
Product Name Bipolar Transistors Bipolar Transistors 65V 100mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC846ALT3G Single Bipolar Transistors Bipolar Transistor, Npn, 65V, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data