DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BC848B-13-F BC848B-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803621-BC848B-13-F Packaging: Reel Mounting Style: SMD Power - Max: 310mW Transistor Type: NPN Frequency - Transition: 300MHz Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 15nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA DC Current Gain (hFE) (Min) at Ic, Vce: 450 at 2mA, 5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803621-BC848B-13-F Packaging: Reel Mounting Style: SMD Power - Max: 310mW Transistor Type: NPN Frequency - Transition: 300MHz Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 15nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA DC Current Gain (hFE) (Min) at Ic, Vce: 450 at 2mA, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC848B-13-F - 803621-BC848B-13-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848B-13-F
803621-BC848B-13-F
TRANSISTORS - Transistors (BJT) - Single - BC848B-13-F 803621-BC848B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 803621-BC848B-13-F Packaging: Reel Mounting Style: SMD Power - Max: 310mW Transistor Type: NPN Frequency - Transition: 300MHz Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 15nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA DC Current Gain (hFE) (Min) at Ic, Vce: 450 at 2mA, 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803621-BC848B-13-F
Packaging: Reel
Mounting Style: SMD
Power - Max: 310mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 15nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
DC Current Gain (hFE) (Min) at Ic, Vce: 450 at 2mA, 5V

Buy Now
Singapore, Singapore
30V 0.1A SOT23 Bipolar Transistor
276-BC848B-13-F
30V 0.1A SOT23 Bipolar Transistor 276-BC848B-13-F
TRANS NPN 30V 0.1A SOT23-3 Product overview: BC848B-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B-13-F can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.1A SOT23-3 Product overview: BC848B-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-BC848B-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC848B-13-FTR-ND
Single Bipolar Transistors 31-BC848B-13-FTR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC848B-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC848B-13-FDKR-ND
Single Bipolar Transistors 31-BC848B-13-FDKR-ND
TRANS NPN 30V 0.1A SOT-23-3

TRANS NPN 30V 0.1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC848B-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC848B-13-FCT-ND
Single Bipolar Transistors 31-BC848B-13-FCT-ND
TRANS NPN 30V 0.1A SOT-23-3

TRANS NPN 30V 0.1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC848B-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC848B-13-F
Single Bipolar Transistors BC848B-13-F
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site Datasheet
TRANS NPN 30V 0.1A SOT-23 - 233-BC848B-13-F - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.1A SOT-23
233-BC848B-13-F
TRANS NPN 30V 0.1A SOT-23 233-BC848B-13-F
TRANS NPN 30V 0.1A SOT-23

TRANS NPN 30V 0.1A SOT-23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC848B-13-F
Bipolar Transistors - BJT BC848B-13-F
Bipolar Transistors - BJT NPN Small SIG 30V 30V VCEO 5.0V VEBO

Bipolar Transistors - BJT NPN Small SIG 30V 30V VCEO 5.0V VEBO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848B-13-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848B-13-F
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 803621-BC848B-13-F 276-BC848B-13-F 31-BC848B-13-FTR-ND BC848B-13-F 233-BC848B-13-F BC848B-13-F BC848B-13-F
Product Name TRANSISTORS - Transistors (BJT) - Single - BC848B-13-F 30V 0.1A SOT23 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors TRANS NPN 30V 0.1A SOT-23 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Power Gain 450 dB
Unlock Full Specs
to access all available technical data