Manufacturer: Micro Commercial Co
Win Source Part Number: 098259-BC846A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 500mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BC846A; BC846AT; BC846A RF;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing
Quantity per package: 3k pcs
TRANS NPN 65V 0.1A SOT23 Product overview: BC846A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 225mW Surface Mount SOT-23
Bipolar Transistors - BJT NPN 65V 0.1A
TRANS NPN 65V 0.1A SOT-23
TRANS NPN 65V 0.1A SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 098259-BC846A-TP | 276-BC846A-TP | BC846A-TPMSDKR-ND | BC846A-TP | 543-BC846A-TP | BC846A-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC846A-TP | 65V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANS NPN 65V 0.1A SOT-23 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts |