onsemi Bipolar Transistors BC856BDW1T1G

Description
onsemi BC856BDW1T1G Transistor
Request a Quote
Description
onsemi BC856BDW1T1G Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC856BDW1T1G is a dual PNP bipolar junction transistor (BJT) designed for general-purpose amplifier applications. It features a maximum collector-emitter voltage of -65 V and a continuous collector current rating of -100 mA, with a total device dissipation of 380 mW. The transistor is housed in a compact SOT-363 package, suitable for low-power surface mount applications. It is RoHS compliant and is qualified for automotive applications under AEC-Q101 standards. The device exhibits a DC current gain (hFE) ranging from 220 to 420, depending on the specific operating conditions. The BC856BDW1T1G is ideal for engineers seeking reliable performance in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The BC856BDW1T1G is a dual PNP bipolar junction transistor (BJT) designed for general-purpose amplifier applications. It features a maximum collector-emitter voltage of -65 V and a continuous collector current rating of -100 mA, with a total device dissipation of 380 mW. The transistor is housed in a compact SOT-363 package, suitable for low-power surface mount applications. It is RoHS compliant and is qualified for automotive applications under AEC-Q101 standards. The device exhibits a DC current gain (hFE) ranging from 220 to 420, depending on the specific operating conditions. The BC856BDW1T1G is ideal for engineers seeking reliable performance in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1844956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844956
Bipolar Transistors 1844956
onsemi BC856BDW1T1G Transistor

onsemi BC856BDW1T1G Transistor

Supplier's Site
Bipolar Transistors - 1844179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844179
Bipolar Transistors 1844179
onsemi BC856BDW1T1G Transistor

onsemi BC856BDW1T1G Transistor

Supplier's Site
Bipolar Transistors - 1844956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844956P
Bipolar Transistors 1844956P
onsemi BC856BDW1T1G Transistor

onsemi BC856BDW1T1G Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T1G - 011143-BC856BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T1G
011143-BC856BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T1G 011143-BC856BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011143-BC856BDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Family Name: BC856BDW1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 380mW Alternative Parts (Cross-Reference): BC856BDW1T3G; SBC856BDW1T3G; SBC856BDW1T1G; Introduction Date: December 06, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 011143-BC856BDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: BC856BDW1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Alternative Parts (Cross-Reference): BC856BDW1T3G; SBC856BDW1T3G; SBC856BDW1T1G;
Introduction Date: December 06, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 65V 100mA 100MHz Bipolar Transistor
277-BC856BDW1T1G
Dual 65V 100mA 100MHz Bipolar Transistor 277-BC856BDW1T1G
Dual PNP BJT, 65V, 100mA, 100MHz, SOT-363-6 Product overview: BC856BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BDW1T1G can be used for catalog matching and distributor lookup.

Dual PNP BJT, 65V, 100mA, 100MHz, SOT-363-6 Product overview: BC856BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC856BDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC856BDW1T1GOSDKR-ND
Bipolar Transistor Arrays BC856BDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC856BDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC856BDW1T1GOSTR-ND
Bipolar Transistor Arrays BC856BDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC856BDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC856BDW1T1GOSCT-ND
Bipolar Transistor Arrays BC856BDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Transistor, Pnp, Dual, -65V Sot-363; Transistor Polarity Onsemi - 10N9391 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Dual, -65V Sot-363; Transistor Polarity Onsemi
10N9391
Transistor, Pnp, Dual, -65V Sot-363; Transistor Polarity Onsemi 10N9391
TRANSISTOR, PNP, DUAL, -65V SOT-363; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TRANSISTOR, PNP, DUAL, -65V SOT-363; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, Dual, -65V Sot-363, Full Reel; Transistor Polarity Onsemi - 26K3474 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Dual, -65V Sot-363, Full Reel; Transistor Polarity Onsemi
26K3474
Transistor, Pnp, Dual, -65V Sot-363, Full Reel; Transistor Polarity Onsemi 26K3474
TRANSISTOR, PNP, DUAL, -65V SOT-363, FULL REEL; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:-100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, DUAL, -65V SOT-363, FULL REEL; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:-100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, General Purpose, Dual Pnp, -65 V, 380 Mw, -100 Ma, 220, Sot-363 Rohs Compliant Onsemi - 90W4264 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, General Purpose, Dual Pnp, -65 V, 380 Mw, -100 Ma, 220, Sot-363 Rohs Compliant Onsemi
90W4264
Bipolar (Bjt) Array Transistor, General Purpose, Dual Pnp, -65 V, 380 Mw, -100 Ma, 220, Sot-363 Rohs Compliant Onsemi 90W4264
Bipolar (BJT) Array Transistor, General Purpose, Dual PNP, -65 V, 380 mW, -100 mA, 220, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, General Purpose, Dual PNP, -65 V, 380 mW, -100 mA, 220, SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC856BDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC856BDW1T1G
Bipolar Transistor Arrays BC856BDW1T1G
TRANS 2PNP 65V 0.1A SC88/SC70-6

TRANS 2PNP 65V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BDW1T1G
TRANS 2PNP 65V 0.1A SC88/SC70-6

TRANS 2PNP 65V 0.1A SC88/SC70-6

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC856BDW1T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC856BDW1T1G
65V 380mW 220@2mA,5V 100mA 2PCSPNP SOT-363 Bipolar Transistors - BJT ROHS

65V 380mW 220@2mA,5V 100mA 2PCSPNP SOT-363 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856BDW1T1G
Bipolar Transistors - BJT BC856BDW1T1G
Bipolar Transistors - BJT 100mA 80V Dual PNP

Bipolar Transistors - BJT 100mA 80V Dual PNP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1844956 1844956P 011143-BC856BDW1T1G 277-BC856BDW1T1G BC856BDW1T1GOSDKR-ND 10N9391 26K3474 90W4264 BC856BDW1T1G BC856BDW1T1G BC856BDW1T1G BC856BDW1T1G
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T1G Dual 65V 100mA 100MHz Bipolar Transistor Bipolar Transistor Arrays Transistor, Pnp, Dual, -65V Sot-363; Transistor Polarity Onsemi Transistor, Pnp, Dual, -65V Sot-363, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Array Transistor, General Purpose, Dual Pnp, -65 V, 380 Mw, -100 Ma, 220, Sot-363 Rohs Compliant Onsemi Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT
Polarity PNP 2 PNP (Dual); PNP PNP PNP PNP PNP PNP 2 PNP (Dual); PNP PNP
Package Type Sot-363 SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3; SOT3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Number of units in IC 2
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data