onsemi TRANSISTORS - Transistors (BJT) - Single - BC857BTT1G BC857BTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011158-BC857BTT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011158-BC857BTT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC857BTT1G - 011158-BC857BTT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BTT1G
011158-BC857BTT1G
TRANSISTORS - Transistors (BJT) - Single - BC857BTT1G 011158-BC857BTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011158-BC857BTT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011158-BC857BTT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 100mA Bipolar Transistor
276-BC857BTT1G
45V 100mA Bipolar Transistor 276-BC857BTT1G
PNP BJT Transistor, 45V VCEO, 100mA IC, SOT-416 Product overview: BC857BTT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BTT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 100mA IC, SOT-416 Product overview: BC857BTT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC857BTT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 8009667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009667P
Bipolar Transistors 8009667P
BC857BTT1G, SS SC75 GP XSTR PNP 45V

BC857BTT1G, SS SC75 GP XSTR PNP 45V

Supplier's Site
Bipolar Transistors - 8009667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009667
Bipolar Transistors 8009667
BC857BTT1G, SS SC75 GP XSTR PNP 45V

BC857BTT1G, SS SC75 GP XSTR PNP 45V

Supplier's Site
Bipolar Transistors - 1452910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1452910
Bipolar Transistors 1452910
BC857BTT1G, SS SC75 GP XSTR PNP 45V

BC857BTT1G, SS SC75 GP XSTR PNP 45V

Supplier's Site
Single Bipolar Transistors - BC857BTT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BTT1GOSCT-ND
Single Bipolar Transistors BC857BTT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - BC857BTT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BTT1GOSDKR-ND
Single Bipolar Transistors BC857BTT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - BC857BTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BTT1GOSTR-ND
Single Bipolar Transistors BC857BTT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANS PNP 45V 0.1A SC-75-3 - 598-BC857BTT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SC-75-3
598-BC857BTT1G
TRANS PNP 45V 0.1A SC-75-3 598-BC857BTT1G
TRANS PNP 45V 0.1A SC-75-3

TRANS PNP 45V 0.1A SC-75-3

Supplier's Site
Bipolar Transistor, Pnp, -45V, Sot-416, Full Reel; Transistor Polarity Onsemi - 45J0604 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Sot-416, Full Reel; Transistor Polarity Onsemi
45J0604
Bipolar Transistor, Pnp, -45V, Sot-416, Full Reel; Transistor Polarity Onsemi 45J0604
BIPOLAR TRANSISTOR, PNP, -45V, SOT-416, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, SOT-416, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Pnp, -45V, Sc-75; Transistor Polarity Onsemi - 03AJ0048 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp, -45V, Sc-75; Transistor Polarity Onsemi
03AJ0048
Trans, Bipol, Pnp, -45V, Sc-75; Transistor Polarity Onsemi 03AJ0048
TRANS, BIPOL, PNP, -45V, SC-75; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP, -45V, SC-75; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BTT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BTT1G
TRANS PNP 45V 0.1A SC75 SOT416

TRANS PNP 45V 0.1A SC75 SOT416

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857BTT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857BTT1G
45V 200mW 290@2mA,5V 100mA PNP SOT-416F Bipolar Transistors - BJT ROHS

45V 200mW 290@2mA,5V 100mA PNP SOT-416F Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BTT1G
Bipolar Transistors - BJT BC857BTT1G
Bipolar Transistors - BJT 100mA 50V PNP

Bipolar Transistors - BJT 100mA 50V PNP

Buy Now Datasheet
Single Bipolar Transistors - BC857BTT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BTT1G
Single Bipolar Transistors BC857BTT1G
TRANS PNP 45V 0.1A SC75 SOT416

TRANS PNP 45V 0.1A SC75 SOT416

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011158-BC857BTT1G 276-BC857BTT1G BC857BTT1G 8009667P 8009667 BC857BTT1GOSCT-ND 598-BC857BTT1G 45J0604 03AJ0048 BC857BTT1G BC857BTT1G BC857BTT1G BC857BTT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC857BTT1G 45V 100mA Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANS PNP 45V 0.1A SC-75-3 Bipolar Transistor, Pnp, -45V, Sot-416, Full Reel; Transistor Polarity Onsemi Trans, Bipol, Pnp, -45V, Sc-75; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SC-75, SOT-416 SC-75 (SOT-416) 3 LEAD SOT-416 Sot-416 (sc-75) SC-75, SOT-416 TO-3 TO-3 SC-75, SOT-416
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
VCBO -50 volts
Unlock Full Specs
to access all available technical data