BCR112 is an NPN silicon digital transistor with built-in bias resistors (4.7 kΩ each) for use in switching, inverter, interface, and driver circuits. It is housed in an SOT23 package and rated for a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 200 mW at a case temperature up to 102°C. The junction temperature is rated to 150°C. The device meets AEC-Q101 qualifications and is RoHS compliant. The collector-emitter saturation voltage is ≤0.3 V at 10 mA collector current and 0.5 mA base current, with a DC current gain of ≥20 under the same conditions. Transition frequency is 140 MHz.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 112 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |