Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount PG-SOT323
Bipolar Transistors - BJT AF TRANSISTOR
TRANS NPN 45V 0.1A SOT323
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 448-BC847CWH6433XTMA1TR-ND | BC847CWH6433XTMA1 | BC847CWH6433XTMA1 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |