onsemi Discrete Semiconductor Products BCP55

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 011195-BCP55 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-261-4, TO-261AA Manufacturer Device Package: SOT-223-4 Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V Family Name: BCP55 Introduction Date: November 09, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 011195-BCP55 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-261-4, TO-261AA Manufacturer Device Package: SOT-223-4 Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V Family Name: BCP55 Introduction Date: November 09, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 011195-BCP55 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
011195-BCP55
Discrete Semiconductor Products 011195-BCP55
Manufacturer: Fairchild Semiconductor Win Source Part Number: 011195-BCP55 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-261-4, TO-261AA Manufacturer Device Package: SOT-223-4 Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V Family Name: BCP55 Introduction Date: November 09, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive Quantity per package: 4k pcs

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 011195-BCP55
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-261-4, TO-261AA
Manufacturer Device Package: SOT-223-4
Power - Max: 1.5W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V
Family Name: BCP55
Introduction Date: November 09, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive
Quantity per package: 4k pcs

Buy Now Datasheet
Single Bipolar Transistors - BCP55FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP55FSTR-ND
Single Bipolar Transistors BCP55FSTR-ND
Bipolar (BJT) Transistor NPN 60V 1.5A 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 1.5A 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - BCP55FSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP55FSDKR-ND
Single Bipolar Transistors BCP55FSDKR-ND
Bipolar (BJT) Transistor NPN 60V 1.5A 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 1.5A 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - BCP55FSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP55FSCT-ND
Single Bipolar Transistors BCP55FSCT-ND
Bipolar (BJT) Transistor NPN 60V 1.5A 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 1.5A 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Bipolar Transistors - 8075093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8075093
Bipolar Transistors 8075093
Transistor, Fairchild, BCP55

Transistor, Fairchild, BCP55

Supplier's Site
Bipolar Transistors - 8075093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8075093P
Bipolar Transistors 8075093P
Transistor, Fairchild, BCP55

Transistor, Fairchild, BCP55

Supplier's Site
Bipolar Transistors - 1663385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1663385
Bipolar Transistors 1663385
Transistor, Fairchild, BCP55

Transistor, Fairchild, BCP55

Supplier's Site
Singapore, Singapore
Bipolar Transistor
2087-BCP55
Bipolar Transistor 2087-BCP55
Bipolar Transistors - BJT SOT-223 NPN GP AMP Product overview: BCP55 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BCP55 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT SOT-223 NPN GP AMP Product overview: BCP55 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BCP55 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - BCP55 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP55
Single Bipolar Transistors BCP55
TRANS NPN 60V 1.5A SOT223-4

TRANS NPN 60V 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP55
Bipolar Transistors - BJT BCP55
Bipolar Transistors - BJT SOT-223 NPN GP AMP

Bipolar Transistors - BJT SOT-223 NPN GP AMP

Buy Now Datasheet
Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi - 18C5773 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi
18C5773
Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi 18C5773
BIPOLAR TRANSISTOR, NPN, 60V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi - 87K6867 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi
87K6867
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi 87K6867
Bipolar (BJT) Single Transistor, General Purpose, NPN, 60 V, 1.5 W, 1.5 A, 25 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 60 V, 1.5 W, 1.5 A, 25 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipolar, Npn, 60V, Sot-223-3; Transistor Polarity Onsemi - 29X6659 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 60V, Sot-223-3; Transistor Polarity Onsemi
29X6659
Transistor, Bipolar, Npn, 60V, Sot-223-3; Transistor Polarity Onsemi 29X6659
TRANSISTOR, BIPOLAR, NPN, 60V, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 60V, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP55
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP55
TRANS NPN 60V 1.5A SOT223-4

TRANS NPN 60V 1.5A SOT223-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011195-BCP55 BCP55FSTR-ND 8075093 8075093P 2087-BCP55 BCP55 BCP55 18C5773 87K6867 BCP55
Product Name Discrete Semiconductor Products Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3 SOT223; TO-261-4, TO-261AA SOT223; Sot-223 SOT223; SOT-223 Reel SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3
Packing Method Tape Reel; Reel(TR) Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1694139P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Bipolar Transistor Arrays - BC846PNH6327XTSA1DKR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
6 suppliers