NPN silicon small-signal transistors in a SOT-23 surface-mount package, rated for 200 mW power dissipation, with collector-emitter voltage up to 45 V, collector current up to 100 mA, and DC current gain between 200 and 450 for the BC847B variant. The devices operate from -55°C to +150°C, feature RoHS compliance, halogen-free construction per IEC 61249-2-21, and are moisture sensitive level 1. Physical dimensions are 2.70-3.10 mm in height, 1.10-1.50 mm in width, and 1.78-2.04 mm in lead spacing. Terminal finish is matte tin with nickel underplate, solderable per MIL-STD-202 at 260°C for 10 seconds.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847BW RF |
| Product Name | Bipolar Transistors - BJT |