The BC856B-HF is a general-purpose PNP bipolar junction transistor (BJT) from Win Source Electronics, designed for applications requiring low current handling. It features a maximum collector current of 100 mA and a power dissipation of 250 mW at a temperature of 25°C. The transistor has a collector-emitter breakdown voltage of up to 65 V and a collector-base breakdown voltage of -80 V, making it suitable for various electronic circuits. The device operates within a wide temperature range of -65°C to +150°C, ensuring reliability in diverse environmental conditions. It is packaged in a SOT-23 case, which is compatible with surface mount technology (SMT) and is ideal for automatic insertion processes. The BC856B-HF also exhibits a low collector cut-off current of 15 nA and a DC current gain (hFE) of at least 220 at specified conditions, indicating good amplification capabilities. This transistor is RoHS compliant and halogen-free, aligning with modern environmental standards. Its standard packaging includes 3,000 units per reel, facilitating bulk purchasing for larger projects.
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount SOT-23-3
Win Source Part Number: 972771-BC856B-HF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 65 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2.2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Comchip Technology
Other Names: 641-1825-1,641-1825-
Base Product Number: BC856
Bipolar Transistors - BJT TRANSISTOR PNP -65V -0.1A HALOGEN-FREE
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 641-1825-2-ND | 972771-BC856B-HF | BC856B-HF |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | |
| IC(max) | 100 milliamps | ||
| Power Gain | 220 dB |