DIODES Incorporated Single Bipolar Transistors BC857BFZ-7B

Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 435mW Surface Mount X2-DFN0606-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 435mW Surface Mount X2-DFN0606-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-BC857BFZ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC857BFZ-7BTR-ND
Single Bipolar Transistors 31-BC857BFZ-7BTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 435mW Surface Mount X2-DFN0606-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 435mW Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC857BFZ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC857BFZ-7BDKR-ND
Single Bipolar Transistors 31-BC857BFZ-7BDKR-ND
TRANS PNP 45V 0.1A X2-DFN0606-3

TRANS PNP 45V 0.1A X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC857BFZ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC857BFZ-7BCT-ND
Single Bipolar Transistors 31-BC857BFZ-7BCT-ND
TRANS PNP 45V 0.1A X2-DFN0606-3

TRANS PNP 45V 0.1A X2-DFN0606-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC857BFZ-7B
45V 0.1A Bipolar Transistor 276-BC857BFZ-7B
TRANS PNP 45V 0.1A 3DFN Product overview: BC857BFZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BFZ-7B can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A 3DFN Product overview: BC857BFZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BFZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857BFZ-7B - 1022501-BC857BFZ-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BFZ-7B
1022501-BC857BFZ-7B
TRANSISTORS - Transistors (BJT) - Single - BC857BFZ-7B 1022501-BC857BFZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1022501-BC857BFZ-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN0606-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Maximum Power Dissipation: 435mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022501-BC857BFZ-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN0606-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Maximum Power Dissipation: 435mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BFZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BFZ-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BFZ-7B
TRANS PNP 45V 0.1A 3DFN

TRANS PNP 45V 0.1A 3DFN

Supplier's Site
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. - 28AK6444 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc.
28AK6444
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. 28AK6444
TRANS, PNP, 45V, 0.1A, 150DEG C, 0.925W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 0.1A, 150DEG C, 0.925W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BFZ-7B
Bipolar Transistors - BJT BC857BFZ-7B
Bipolar Transistors - BJT PNP SS Trans -100mA 45Vceo 0.435W 175mV

Bipolar Transistors - BJT PNP SS Trans -100mA 45Vceo 0.435W 175mV

Buy Now Datasheet
Single Bipolar Transistors - BC857BFZ-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BFZ-7B
Single Bipolar Transistors BC857BFZ-7B
TRANS PNP 45V 0.1A 3DFN

TRANS PNP 45V 0.1A 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-BC857BFZ-7BTR-ND 276-BC857BFZ-7B 1022501-BC857BFZ-7B BC857BFZ-7B 28AK6444 BC857BFZ-7B BC857BFZ-7B
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC857BFZ-7B Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP; PNP
Package Type 3-XFDFN Tape & Reel (TR) SOT3; X2-DFN0606-3 TO-3 3-XFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data