onsemi Bipolar Transistors BC849CLT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC849CLT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 1868537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868537P
Bipolar Transistors 1868537P
ON Semiconductor, BC849CLT1G

ON Semiconductor, BC849CLT1G

Supplier's Site
Bipolar Transistors - 1868537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868537
Bipolar Transistors 1868537
ON Semiconductor, BC849CLT1G

ON Semiconductor, BC849CLT1G

Supplier's Site
Bipolar Transistors - 1867135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867135
Bipolar Transistors 1867135
ON Semiconductor, BC849CLT1G

ON Semiconductor, BC849CLT1G

Supplier's Site
Single Bipolar Transistors - BC849CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC849CLT1GOSCT-ND
Single Bipolar Transistors BC849CLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC849CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC849CLT1GOSTR-ND
Single Bipolar Transistors BC849CLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC849CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC849CLT1GOSDKR-ND
Single Bipolar Transistors BC849CLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC849CLT1G
30V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC849CLT1G
NPN BJT Transistor, 30V, 100mA, 100MHz, SOT-23 Product overview: BC849CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849CLT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 30V, 100mA, 100MHz, SOT-23 Product overview: BC849CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC849CLT1G - 011139-BC849CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC849CLT1G
011139-BC849CLT1G
TRANSISTORS - Transistors (BJT) - Single - BC849CLT1G 011139-BC849CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011139-BC849CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC849CL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC848C; BC849C; NSVBC848CLT1G; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011139-BC849CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC849CL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC848C; BC849C; NSVBC848CLT1G;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC849CLT1G
Bipolar Transistors - BJT BC849CLT1G
Bipolar Transistors - BJT 100mA 30V NPN

Bipolar Transistors - BJT 100mA 30V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC849CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC849CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC849CLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi - 45J0598 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi
45J0598
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi 45J0598
BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi - 58AC2135 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi
58AC2135
Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi 58AC2135
TRANS, BIPOL, NPN, 30V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 30V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi - 31Y0518 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi
31Y0518
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi 31Y0518
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 30 V, 100 MHz, 225 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 30 V, 100 MHz, 225 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC849CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC849CLT1G
Single Bipolar Transistors BC849CLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC849CLT1G 1868537P 1868537 BC849CLT1GOSCT-ND 276-BC849CLT1G 011139-BC849CLT1G BC849CLT1G BC849CLT1G 45J0598 58AC2135 31Y0518 BC849CLT1G
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 30V 100mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC849CLT1G Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2466942 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers